CES2309详情
Cooper CES2309重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
6
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Other
Package Description
,
Manufacturer Part Number
CES2309
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CES2309拓展信息








哦! 它是空的。