CES2314详情
Cooper CES2314重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Clamp
Material housing
Plastic
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
有
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Package Description
,
Manufacturer Part Number
CES2314
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.6
达到SVHC
unknown
CES2314拓展信息








哦! 它是空的。