CEU20P10详情
Cooper CEU20P10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Model
Partial door
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Package Description
,
Manufacturer Part Number
CEU20P10
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
深度
35
宽度
710
高度
725
达到SVHC
unknown
CEU20P10拓展信息








哦! 它是空的。