Cooper CG125 1375
- 收藏
- 对比
CG125 1375
545-CG125 1375
无类别的
--
大陆
立即发货

CORD GRIP, STR, COLOR-CODED, STEEL, 1-1/4, WHITE, Thread Size - Imperial:1-1/4, Thread Size - Metric:-, Cable Diameter Min:31.75mm, Cable Diameter Max:34.925mm, Cable Gland Material:Steel, Gland Colour:White, IP / NEMA Rating:NEMA 4RoHS Compli
1最小包装量--
CG125 1375详情
Cooper CG125 1375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Polarity
NPN
Factory Pack QuantityFactory Pack Quantity
6000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
包装
Reel
子类别
Transistors
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
CG125 1375拓展信息







哦! 它是空的。