CG75 350详情
Cooper CG75 350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
10
Thread type
Metric
Wrench width
0
Material quality
Other
0个相似型号
CG75 350拓展信息
CG75 350详情
Cooper CG75 350重要参数规格及、参数值,及相似型号如下:
材料
Other
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
10
Thread type
Metric
Wrench width
0
Material quality
Other
CG75 350拓展信息