Cooper CG75 850
- 收藏
- 对比
CG75 850
545-CG75 850
无类别的
--
大陆
立即发货

CORD GRIP, STR, COLOR-CODED, STEEL, 3/4, PURPLE, Thread Size - Imperial:3/4, Thread Size - Metric:-, Cable Diameter Min:19.05mm, Cable Diameter Max:21.59mm, Cable Gland Material:Steel, Gland Colour:Purple, IP / NEMA Rating:NEMA 4 RoHS Complian
1最小包装量--
CG75 850详情
Cooper CG75 850重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
10000 - 10000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CG75 850拓展信息







哦! 它是空的。