CSB120LAF详情
Cooper CSB120LAF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Switch Configuration
单极
Manufacturer Part Number
CSB120LAF
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120/277 VAC
电流
20 Amps
职系
Specification
CSB120LAF拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。