CSB220BK详情
Cooper CSB220BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Angle
90 Degrees
Manufacturer Part Number
LBH60-G
Manufacturer
Ocal, a T & B Brand
Switch Configuration
Double Pole
Approvals
UL;CSA
Illuminated
无
组成
Metallic
电压
120/277 VAC
电流
20 Amps
连接类型
Female to Female - Threaded
职系
Specification
温度
-40 to 167 Degrees F
CSB220BK拓展信息








哦! 它是空的。