CSB315GY详情
Cooper CSB315GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VA-9078-1200
Manufacturer
Johnson Controls
Switch Configuration
Three Way
Approvals
UL;CSA
Illuminated
无
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.56
电压
120/277 VAC
电流
15 Amps
开关类型
切换开关
职系
Specification
温度
-40 to 167 Degrees F
达到SVHC
compliant
CSB315GY拓展信息








哦! 它是空的。