CSB320BK详情
Cooper CSB320BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Polarity
NPN
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
Maximum DC Collector Current
100 nA
Illuminated
无
Approvals
UL;CSA
Manufacturer Part Number
CSB320BK
Switch Configuration
Three Way
子类别
Transistors
电压
120/277 VAC
电流
20 Amps
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
职系
Specification
温度
-40 to 167 Degrees F
CSB320BK拓展信息








哦! 它是空的。