CSL115I详情
Cooper CSL115I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
Switch Configuration
单极
Manufacturer Part Number
CSL115I
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120/277 VAC
电流
15 Amps
职系
Specification
温度
-40 to 167 Degrees F
CSL115I拓展信息








哦! 它是空的。