CSL320W详情
Cooper CSL320W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Switch Configuration
Three Way
Manufacturer Part Number
CSL320W
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120/277 VAC
电流
20 Amps
职系
Specification
温度
-40 to 167 Degrees F
0个相似型号
CSL320W拓展信息








哦! 它是空的。