CWP26CRW详情
Cooper CWP26CRW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic
Voltage, Rating
690 V
RoHS
Compliant
Manufacturer Part Number
CWP26CRW
Approvals
UL;CSA
Manufacturer
Hubbell
组成
Non-Metallic
颜色
White
插座数量
1
0个相似型号
CWP26CRW拓展信息
CWP26CRW详情
Cooper CWP26CRW重要参数规格及、参数值,及相似型号如下:
材料
Thermoplastic
Voltage, Rating
690 V
RoHS
Compliant
Manufacturer Part Number
CWP26CRW
Approvals
UL;CSA
Manufacturer
Hubbell
组成
Non-Metallic
颜色
White
插座数量
1
CWP26CRW拓展信息