DS315W详情
Cooper DS315W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Three Way
Manufacturer Part Number
DS315W
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
RoHS
Non-Compliant
电压
120/277 VAC
电流
15 Amps
职系
Specification
温度
-40 to 167 Degrees F
DS315W拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。