DS320ILW详情
Cooper DS320ILW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Hoyt Electrical Instrument
Switch Configuration
Three Way
Manufacturer Part Number
DS320ILW
Approvals
UL;CSA
Illuminated
有
电压
120/277 VAC
电流
20 Amps
职系
Specification
温度
-40 to 167 Degrees F
0个相似型号
DS320ILW拓展信息








哦! 它是空的。