DSC423812详情
Cooper DSC423812重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
8000 - 48000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
2000 - 4000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
4000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Manufacturer Part Number
78205129697
Approvals
CSA, UL
Manufacturer
Cooper B-Line
组成
Metallic
DSC423812拓展信息








哦! 它是空的。