DT2000W详情
Cooper DT2000W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34NH250P3DJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Switch Configuration
Three Way
Illuminated
有
额定电流
250 A
电压
120 VAC
电流
5 Amps
温度
-32 to 104 Degrees F
0个相似型号
DT2000W拓展信息








哦! 它是空的。