E0315-127详情
Cooper E0315-127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer
Joy Cooper Interconnect
Manufacturer Part Number
E0315-127
额定电流
220 A
电压
600 VAC
连接类型
Plug
E0315-127拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。