E0400-242详情
Cooper E0400-242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Joy Cooper Interconnect
Approvals
CSA, UL
Manufacturer Part Number
E0400-242-COH
Insulator Material
Thermoplastic Elastomer (TPE)
额定电流
300 A
电压
600 VAC
连接类型
Plug
E0400-242拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。