E1010-62详情
Cooper E1010-62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Reinforced Thermoplastic
Manufacturer Part Number
E1010-62-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
120 VAC
连接类型
Plug
0个相似型号
E1010-62拓展信息
E1010-62详情
Cooper E1010-62重要参数规格及、参数值,及相似型号如下:
Insulator Material
Reinforced Thermoplastic
Manufacturer Part Number
E1010-62-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
120 VAC
连接类型
Plug
E1010-62拓展信息