E1012-308详情
Cooper E1012-308重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Reinforced Thermoplastic
Manufacturer Part Number
E1012-308-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
315 A
电压
120 VAC
连接类型
Receptacle
E1012-308拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。