E1015-1632K详情
Cooper E1015-1632K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1015-1632K
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
150 A
电压
600 VAC
螺柱尺寸
5/16 -18 x 1/2
连接类型
Receptacle
E1015-1632K拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。