E1016-1634SK详情
Cooper E1016-1634SK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer
Cooper
Manufacturer Part Number
E1016-1634SK
额定电流
400 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 1-1/8
连接类型
Receptacle
E1016-1634SK拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。