E1016-34详情
Cooper E1016-34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1016-34-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
315 A
电压
600 VAC
连接类型
Plug
E1016-34拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。