E1016-638详情
Cooper E1016-638重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1016-638-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
400 A
电压
600 VAC
连接类型
Terminal
E1016-638拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。