E1016-8350详情
Cooper E1016-8350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1016-8350-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
300 A
电压
600 VAC
连接类型
Plug
0个相似型号
E1016-8350拓展信息
GFTWRST20W
Hubbell Wiring Device-Kellems
DR20WHITR
Hubbell Wiring Device-Kellems
HBL2733
Hubbell Wiring Device-Kellems
E1016-1600
Cooper
L1630P
Hubbell Wiring Device-Kellems








哦! 它是空的。