E1016-8822详情
Cooper E1016-8822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1016-8822
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
235 A
电压
600 VAC
连接类型
Plug
E1016-8822拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。