E1017-1614详情
Cooper E1017-1614重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cooper
Approvals
CSA, UL
Manufacturer Part Number
E1017-1614-COH
Insulator Material
Rubber
额定电流
690 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 1
连接类型
Receptacle
E1017-1614拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。