E1017-1628K详情
Cooper E1017-1628K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1017-1628K
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
690 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 1
连接类型
Receptacle
E1017-1628K拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。