E1017-52详情
Cooper E1017-52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1017-52-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
445 A
电压
600 VAC
连接类型
Plug
0个相似型号
E1017-52拓展信息
A-333D
Cooper
ACA16325-BC15
Cooper
ACA16345-FL
Cooper
HBL7777A
Cooper
HBL15NCBK
Cooper
11987164
Cooper
11980323
Cooper
11896773
Cooper
11874410
Cooper
11893752
Cooper








哦! 它是空的。