E1017-74详情
Cooper E1017-74重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1017-74-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
445 A
电压
600 VAC
连接类型
Plug
0个相似型号
E1017-74拓展信息
E1017-74详情
Cooper E1017-74重要参数规格及、参数值,及相似型号如下:
Insulator Material
Rubber
Manufacturer Part Number
E1017-74-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
445 A
电压
600 VAC
连接类型
Plug
E1017-74拓展信息