E1017-8详情
Cooper E1017-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Joy Cooper Interconnect
Approvals
CSA, UL
Manufacturer Part Number
E1017-8-COH
Insulator Material
Rubber
额定电流
545 A
电压
600 VAC
连接类型
Plug
E1017-8拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。