E-Z1016-8824详情
Cooper E-Z1016-8824重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer
Joy Cooper Interconnect
Manufacturer Part Number
E-Z1016-8824-COH
额定电流
190 A
电压
600 VAC
连接类型
Plug
E-Z1016-8824拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。