FAQLCMPB6详情
Cooper FAQLCMPB6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
774706
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
RoHS
Non-Compliant
终端
Screw
类型
PNOZ X10
应用
E-Stop Pushbuttons, Light Barriers, Limit Switches, Safety Gates
电源电压
230-240 VAC
端子样式
固定式
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
辅助触点
4NC
FAQLCMPB6拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。