Cooper GF20ILA
- 收藏
- 对比
GF20ILA
545-GF20ILA
LED 照明 - 白色
--
大陆
立即发货

Gfci, Receptacle, 5-20R; Gfci Type:Receptacle; Gfci Plug Type:-; Gfci Receptacle Type:Nema 5-20; Current Rating:20A; Voltage Rating:125Vac; Cord Length - Imperial:-; Cord Length - Metric:-; Product Range:Tradeselect Series Rohs Compliant: Yes /Hubbell Wiring Devices GF20ILA
1最小包装量--
GF20ILA详情
Cooper GF20ILA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GF20ILA
Manufacturer
Hubbell Wiring Device-Kellems
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.82
连接器类型
主电源连接器
Reach合规守则
unknown
GF20ILA拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper







哦! 它是空的。