Cooper GFBF20ILA
- 收藏
- 对比
GFBF20ILA
545-GFBF20ILA
无类别的
--
大陆
立即发货

Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating Vac:125V; Product Range:-; Fuse Current:20A Rohs Compliant: Yes /Hubbell Wiring Devices GFBF20ILA
1最小包装量--
添加到询价列表







哦! 它是空的。