Cooper GFBF20WL
- 收藏
- 对比
GFBF20WL
545-GFBF20WL
无类别的
--
大陆
立即发货

Ground Fault Circuit Interrupter Receptacle; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating Vac:120V; Product Range:-; Colour:White Rohs Compliant: Yes /Hubbell Wiring Devices GFBF20WL
1最小包装量--
添加到询价列表







哦! 它是空的。