GRUE-100详情
Cooper GRUE-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
有
Suitable for cable diameter
6 - 6
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
20
Wrench width
24
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Manufacturer
Hubbell
Manufacturer Part Number
GRUE-100
组成
Aluminum
样式
Threaded Aluminum
连接类型
Threaded
GRUE-100拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。