HBL11SA40详情
Cooper HBL11SA40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
90 Degrees
Manufacturer Part Number
LBNEC6
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Commercial Produc
Mounting
Surface
组成
Metallic
连接类型
Female to Female - Threaded
0个相似型号
HBL11SA40拓展信息








哦! 它是空的。