HBL1224详情
Cooper HBL1224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Four Way
Manufacturer Part Number
HBL1224
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120/277 VAC
电流
20 Amps
职系
Industrial
温度
-40 to 167 Degrees F
0个相似型号
HBL1224拓展信息
CTX01-15268
Cooper
DR1273R3
Cooper
HBL2330SR2
Cooper
HBL2510SR2
Cooper
HBL5362BL
Cooper
HBL5362C1TR
Cooper
HBLS2012-R22J
Cooper
HBLS1005-33NJ
Cooper
HBLS1005-3N0S
Cooper
HBLS2012-R47J
Cooper








哦! 它是空的。