HBL1556L详情
Cooper HBL1556L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin Plated Contacts
Pitch Spacing
3.5mm
Contact Materials
Brass
Manufacturer Part Number
HBL1556L
Approvals
UL;CSA
Manufacturer
Hubbell
电压
120/277 VAC
职系
Industrial
温度
-40 to 167 Degrees F
0个相似型号
HBL1556L拓展信息








哦! 它是空的。