HBL15FGY详情
Cooper HBL15FGY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBL15FGY
Approvals
cUL, UL
Manufacturer
Hubbell
额定电流
150 A
电压
600 VAC
连接类型
Plug
0个相似型号
HBL15FGY拓展信息
HBL15FGY详情
Cooper HBL15FGY重要参数规格及、参数值,及相似型号如下:
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBL15FGY
Approvals
cUL, UL
Manufacturer
Hubbell
额定电流
150 A
电压
600 VAC
连接类型
Plug
HBL15FGY拓展信息