HBL18223CN详情
Cooper HBL18223CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Three Way
Manufacturer Part Number
HBL18223CN
Approvals
CSA
Manufacturer
Hubbell
Illuminated
无
电压
347 VAC
电流
20 Amps
职系
Industrial
温度
-40 to 167 Degrees F
HBL18223CN拓展信息
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries
Cooper Industries








哦! 它是空的。