HBL18400FR详情
Cooper HBL18400FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
HBL18400FR
Approvals
cULus, UL
Manufacturer
Hubbell
Insulator Material
Thermoplastic Elastomer (TPE)
额定电流
400 A
电压
600 VAC
连接类型
Connector
0个相似型号
HBL18400FR拓展信息








哦! 它是空的。