HBL20GB306GY详情
Cooper HBL20GB306GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer
Miscellaneous
Number of Outlets
6
Manufacturer Part Number
HBL20GB306GY
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
0个相似型号
HBL20GB306GY拓展信息
HBL20GB306GY详情
Cooper HBL20GB306GY重要参数规格及、参数值,及相似型号如下:
材料
Metal
Manufacturer
Miscellaneous
Number of Outlets
6
Manufacturer Part Number
HBL20GB306GY
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
HBL20GB306GY拓展信息