HBL20IG606GY详情
Cooper HBL20IG606GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Number of Outlets
12
Manufacturer Part Number
HBL20IG606GY
Manufacturer
Hubbell
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
0个相似型号
HBL20IG606GY拓展信息
HBL20IG606GY详情
Cooper HBL20IG606GY重要参数规格及、参数值,及相似型号如下:
材料
Metal
Number of Outlets
12
Manufacturer Part Number
HBL20IG606GY
Manufacturer
Hubbell
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
HBL20IG606GY拓展信息