HBL21CM28详情
Cooper HBL21CM28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL21CM28
Manufacturer
Hubbell
Voltage Rating (AC)
125 V
RoHS
Non-Compliant
连接器类型
Plug
额定电流
15 A
达到SVHC
Unknown
0个相似型号
HBL21CM28拓展信息
HBL21CM28详情
Cooper HBL21CM28重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
HBL21CM28
Manufacturer
Hubbell
Voltage Rating (AC)
125 V
RoHS
Non-Compliant
连接器类型
Plug
额定电流
15 A
达到SVHC
Unknown
HBL21CM28拓展信息