HBL2331VY详情
Cooper HBL2331VY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Watertight
无
Manufacturer Part Number
HBL2331VY
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
Non-Compliant
终端
Solder
颜色
Yellow
性别
Male
方向
Straight
额定电流
20 Amps
极数
2
连接类型
Plug
HBL2331VY拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。