HBL30442GY详情
Cooper HBL30442GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
150570X
Case Style
Lower Mount
Range
0-1,100 KPa
Manufacturer
US Gauge
Approvals
UL;CSA
RoHS
无
类型
Extra Deep Device Box
颜色
Gray
插座数量
2
HBL30442GY拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。