HBL3100B6W详情
Cooper HBL3100B6W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL3100B6W
Approvals
UL;CSA
Wire Size
3 AWG;2 AWG;1 AWG;1/0 AWG
Manufacturer
Hubbell
额定电流
100 Amps
电压
250
极数
2
端子类型
Screw
连接类型
Flanged Inlet
知识产权评级
IP67
HBL3100B6W拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。